Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4644FRRE7

Description
4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C4644FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4644FRRE7TR-ND
Through Hole Resistors 541-RLR07C4644FRRE7TR-ND
4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C4644FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C4644FRRE7
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C4644FRRE7
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR07C4644FRRE7 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4644FRRE7
Through Hole Resistors RLR07C4644FRRE7
RES 4.64M OHM 1% 1/4W AXIAL

RES 4.64M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RLR07C4644FRRE7TR-ND RLR07C4644FRRE7 RLR07C4644FRRE7
Product Name Through Hole Resistors Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details