Vishay Intertechnology, Inc. RES 4.53M OHM 1% 1/4W AXIAL RLR07C4534FRB14

Description
RES 4.53Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.53Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53M OHM 1% 1/4W AXIAL - RLR07C4534FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1% 1/4W AXIAL
RLR07C4534FRB14
RES 4.53M OHM 1% 1/4W AXIAL RLR07C4534FRB14
RES 4.53Mohm 1% 1/4W AXIAL

RES 4.53Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4534FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4534FRB14-ND
Through Hole Resistors RLR07C4534FRB14-ND
4.53 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.53 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4534FRB14 RLR07C4534FRB14-ND
Product Name RES 4.53M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details