Vishay Intertechnology, Inc. RES 44.2K OHM 1% 1/4W AXIAL RLR07C4422FSR36

Description
RES 44.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1% 1/4W AXIAL - RLR07C4422FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1% 1/4W AXIAL
RLR07C4422FSR36
RES 44.2K OHM 1% 1/4W AXIAL RLR07C4422FSR36
RES 44.2Kohm 1% 1/4W AXIAL

RES 44.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4422FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4422FSR36-ND
Through Hole Resistors RLR07C4422FSR36-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4422FSR36 RLR07C4422FSR36-ND
Product Name RES 44.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details