Vishay Intertechnology, Inc. RES 442 OHM 1% 1/4W AXIAL RLR07C4420FRBSL

Description
RES 442ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1% 1/4W AXIAL - RLR07C4420FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1% 1/4W AXIAL
RLR07C4420FRBSL
RES 442 OHM 1% 1/4W AXIAL RLR07C4420FRBSL
RES 442ohm 1% 1/4W AXIAL

RES 442ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4420FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4420FRBSL-ND
Through Hole Resistors RLR07C4420FRBSL-ND
442 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4420FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4420FRBSL
Through Hole Resistors RLR07C4420FRBSL
RES 442 OHM 1% 1/4W AXIAL

RES 442 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4420FRBSL RLR07C4420FRBSL-ND RLR07C4420FRBSL
Product Name RES 442 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details