Vishay Intertechnology, Inc. RES 432 OHM 1% 1/4W AXIAL RLR07C4320FRRSL

Description
RES 432ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1% 1/4W AXIAL - RLR07C4320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1% 1/4W AXIAL
RLR07C4320FRRSL
RES 432 OHM 1% 1/4W AXIAL RLR07C4320FRRSL
RES 432ohm 1% 1/4W AXIAL

RES 432ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4320FRRSL-ND
Through Hole Resistors RLR07C4320FRRSL-ND
432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4320FRRSL RLR07C4320FRRSL-ND
Product Name RES 432 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details