Vishay Intertechnology, Inc. Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C4304GRB14

Description
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR07C4304GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR07C4304GRB14
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C4304GRB14
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C4304GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4304GRB14-ND
Through Hole Resistors RLR07C4304GRB14-ND
4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4304GRB14 RLR07C4304GRB14-ND
Product Name Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details