Vishay Intertechnology, Inc. RES 43K OHM 2% 1/4W AXIAL RLR07C4302GPBSL

Description
RES 43Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 2% 1/4W AXIAL - RLR07C4302GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 2% 1/4W AXIAL
RLR07C4302GPBSL
RES 43K OHM 2% 1/4W AXIAL RLR07C4302GPBSL
RES 43Kohm 2% 1/4W AXIAL

RES 43Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4302GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4302GPBSL-ND
Through Hole Resistors RLR07C4302GPBSL-ND
43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4302GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4302GPBSL
Through Hole Resistors RLR07C4302GPBSL
RES 43K OHM 2% 1/4W AXIAL

RES 43K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4302GPBSL RLR07C4302GPBSL-ND RLR07C4302GPBSL
Product Name RES 43K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers