Vishay Intertechnology, Inc. Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4302GMRE6

Description
Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C4302GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C4302GMRE6
Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4302GMRE6
Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR07C4302GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4302GMRE6-ND
Through Hole Resistors RLR07C4302GMRE6-ND
43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4302GMRE6 RLR07C4302GMRE6-ND
Product Name Res Metal Film 43K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details