Vishay Intertechnology, Inc. RES 4.3K OHM 2% 1/4W AXIAL RLR07C4301GRB14

Description
RES 4.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 2% 1/4W AXIAL - RLR07C4301GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 2% 1/4W AXIAL
RLR07C4301GRB14
RES 4.3K OHM 2% 1/4W AXIAL RLR07C4301GRB14
RES 4.3Kohm 2% 1/4W AXIAL

RES 4.3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4301GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4301GRB14-ND
Through Hole Resistors RLR07C4301GRB14-ND
4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,4.3Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C4095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.3Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C4095
Resistor,metal Film,4.3Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C4095
Resistor,Metal Film,4.3KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,4.3KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4301GRB14 RLR07C4301GRB14-ND 51C4095
Product Name RES 4.3K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,4.3Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details