Vishay Intertechnology, Inc. RES 4.3K OHM 2% 1/4W AXIAL RLR07C4301GPB14

Description
RES 4.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 2% 1/4W AXIAL - RLR07C4301GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 2% 1/4W AXIAL
RLR07C4301GPB14
RES 4.3K OHM 2% 1/4W AXIAL RLR07C4301GPB14
RES 4.3Kohm 2% 1/4W AXIAL

RES 4.3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4301GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4301GPB14-ND
Through Hole Resistors RLR07C4301GPB14-ND
4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4301GPB14 RLR07C4301GPB14-ND
Product Name RES 4.3K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers