Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4300GRBSL

Description
430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4300GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4300GRBSL-ND
Through Hole Resistors RLR07C4300GRBSL-ND
430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 430 OHM 2% 1/4W AXIAL - RLR07C4300GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 2% 1/4W AXIAL
RLR07C4300GRBSL
RES 430 OHM 2% 1/4W AXIAL RLR07C4300GRBSL
RES 430ohm 2% 1/4W AXIAL

RES 430ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4300GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4300GRBSL
Through Hole Resistors RLR07C4300GRBSL
RES 430 OHM 2% 1/4W AXIAL

RES 430 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4300GRBSL-ND RLR07C4300GRBSL RLR07C4300GRBSL
Product Name Through Hole Resistors RES 430 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers