Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4204GRB14

Description
4.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C4204GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4204GRB14-ND
Through Hole Resistors 541-RLR07C4204GRB14-ND
4.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.2M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C4204GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.2M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C4204GRB14
Res Metal Film 4.2M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C4204GRB14
Res Metal Film 4.2M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 4.2M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C4204GRB14-ND RLR07C4204GRB14
Product Name Through Hole Resistors Res Metal Film 4.2M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers