Vishay Intertechnology, Inc. RES 41.2K OHM 1% 1/4W AXIAL RLR07C4122FMB14

Description
RES 41.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1% 1/4W AXIAL - RLR07C4122FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1% 1/4W AXIAL
RLR07C4122FMB14
RES 41.2K OHM 1% 1/4W AXIAL RLR07C4122FMB14
RES 41.2Kohm 1% 1/4W AXIAL

RES 41.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4122FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4122FMB14-ND
Through Hole Resistors RLR07C4122FMB14-ND
41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4122FMB14 RLR07C4122FMB14-ND
Product Name RES 41.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers