Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4121FSBSL

Description
4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4121FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4121FSBSL-ND
Through Hole Resistors RLR07C4121FSBSL-ND
4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.12K OHM 1% 1/4W AXIAL - RLR07C4121FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1% 1/4W AXIAL
RLR07C4121FSBSL
RES 4.12K OHM 1% 1/4W AXIAL RLR07C4121FSBSL
RES 4.12Kohm 1% 1/4W AXIAL

RES 4.12Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4121FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4121FSBSL
Through Hole Resistors RLR07C4121FSBSL
RES 4.12K OHM 1% 1/4W AXIAL

RES 4.12K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4121FSBSL-ND RLR07C4121FSBSL RLR07C4121FSBSL
Product Name Through Hole Resistors RES 4.12K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details