Vishay Intertechnology, Inc. RES 412 OHM 1% 1/4W AXIAL RLR07C4120FRB14

Description
RES 412ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1% 1/4W AXIAL - RLR07C4120FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1% 1/4W AXIAL
RLR07C4120FRB14
RES 412 OHM 1% 1/4W AXIAL RLR07C4120FRB14
RES 412ohm 1% 1/4W AXIAL

RES 412ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4120FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4120FRB14-ND
Through Hole Resistors RLR07C4120FRB14-ND
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4120FRB14 RLR07C4120FRB14-ND
Product Name RES 412 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details