Vishay Intertechnology, Inc. RLR07C4023FSB14 RLR07C4023FSB14

Description
RLR07C4023FSB14
Request a Quote Datasheet
Description
RLR07C4023FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C4023FSB14 - RLR07C4023FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4023FSB14
RLR07C4023FSB14
RLR07C4023FSB14 RLR07C4023FSB14
RLR07C4023FSB14

RLR07C4023FSB14

Supplier's Site
Through Hole Resistors - 541-RLR07C4023FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4023FSB14-ND
Through Hole Resistors 541-RLR07C4023FSB14-ND
402 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4023FSB14 541-RLR07C4023FSB14-ND
Product Name RLR07C4023FSB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details