Vishay Intertechnology, Inc. RES 38.3 OHM 1% 1/4W AXIAL RLR07C38R3FRRSL

Description
RES 38.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1% 1/4W AXIAL - RLR07C38R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1% 1/4W AXIAL
RLR07C38R3FRRSL
RES 38.3 OHM 1% 1/4W AXIAL RLR07C38R3FRRSL
RES 38.3ohm 1% 1/4W AXIAL

RES 38.3ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C38R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C38R3FRRSL-ND
Through Hole Resistors RLR07C38R3FRRSL-ND
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C38R3FRRSL RLR07C38R3FRRSL-ND
Product Name RES 38.3 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers