Vishay Intertechnology, Inc. RES 383K OHM 1% 1/4W AXIAL RLR07C3833FSB14

Description
RES 383Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1% 1/4W AXIAL - RLR07C3833FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1% 1/4W AXIAL
RLR07C3833FSB14
RES 383K OHM 1% 1/4W AXIAL RLR07C3833FSB14
RES 383Kohm 1% 1/4W AXIAL

RES 383Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3833FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3833FSB14-ND
Through Hole Resistors RLR07C3833FSB14-ND
383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3833FSB14 RLR07C3833FSB14-ND
Product Name RES 383K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details