Vishay Intertechnology, Inc. RES 3.83K OHM 1% 1/4W AXIAL RLR07C3831FMRSL

Description
RES 3.83Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1% 1/4W AXIAL - RLR07C3831FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1% 1/4W AXIAL
RLR07C3831FMRSL
RES 3.83K OHM 1% 1/4W AXIAL RLR07C3831FMRSL
RES 3.83Kohm 1% 1/4W AXIAL

RES 3.83Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3831FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3831FMRSL-ND
Through Hole Resistors RLR07C3831FMRSL-ND
3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3831FMRSL RLR07C3831FMRSL-ND
Product Name RES 3.83K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers