Vishay Intertechnology, Inc. RES 37.4 OHM 1% 1/4W AXIAL RLR07C37R4FSBSL

Description
RES 37.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1% 1/4W AXIAL - RLR07C37R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1% 1/4W AXIAL
RLR07C37R4FSBSL
RES 37.4 OHM 1% 1/4W AXIAL RLR07C37R4FSBSL
RES 37.4ohm 1% 1/4W AXIAL

RES 37.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C37R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C37R4FSBSL-ND
Through Hole Resistors RLR07C37R4FSBSL-ND
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C37R4FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C37R4FSBSL
Through Hole Resistors RLR07C37R4FSBSL
RES 37.4 OHM 1% 1/4W AXIAL

RES 37.4 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C37R4FSBSL RLR07C37R4FSBSL-ND RLR07C37R4FSBSL
Product Name RES 37.4 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers