Vishay Intertechnology, Inc. RES 374K OHM 1% 1/4W AXIAL RLR07C3743FSRE6

Description
RES 374Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1% 1/4W AXIAL - RLR07C3743FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1% 1/4W AXIAL
RLR07C3743FSRE6
RES 374K OHM 1% 1/4W AXIAL RLR07C3743FSRE6
RES 374Kohm 1% 1/4W AXIAL

RES 374Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3743FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3743FSRE6-ND
Through Hole Resistors RLR07C3743FSRE6-ND
374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3743FSRE6 RLR07C3743FSRE6-ND
Product Name RES 374K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details