Vishay Intertechnology, Inc. MF,1/4W,37.4K,1%,100PPM,S/.001%,T/R RLR07C3742FSRE5

Description
MF,1/4W,37.4K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,37.4K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,37.4K,1%,100PPM,S/.001%,T/R - RLR07C3742FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,37.4K,1%,100PPM,S/.001%,T/R
RLR07C3742FSRE5
MF,1/4W,37.4K,1%,100PPM,S/.001%,T/R RLR07C3742FSRE5
MF,1/4W,37.4K,1%,100 PPM,S/.001%,T/R

MF,1/4W,37.4K,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C3742FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3742FSRE5TR-ND
Through Hole Resistors 541-RLR07C3742FSRE5TR-ND
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3742FSRE5 541-RLR07C3742FSRE5TR-ND
Product Name MF,1/4W,37.4K,1%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details