Vishay Intertechnology, Inc. RES 37.4K OHM 1% 1/4W AXIAL RLR07C3742FRRE6

Description
RES 37.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1% 1/4W AXIAL - RLR07C3742FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1% 1/4W AXIAL
RLR07C3742FRRE6
RES 37.4K OHM 1% 1/4W AXIAL RLR07C3742FRRE6
RES 37.4Kohm 1% 1/4W AXIAL

RES 37.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3742FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3742FRRE6-ND
Through Hole Resistors RLR07C3742FRRE6-ND
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3742FRRE6 RLR07C3742FRRE6-ND
Product Name RES 37.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details