Vishay Intertechnology, Inc. RES 374 OHM 1% 1/4W AXIAL RLR07C3740FSRSL

Description
RES 374ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1% 1/4W AXIAL - RLR07C3740FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1% 1/4W AXIAL
RLR07C3740FSRSL
RES 374 OHM 1% 1/4W AXIAL RLR07C3740FSRSL
RES 374ohm 1% 1/4W AXIAL

RES 374ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3740FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3740FSRSL-ND
Through Hole Resistors RLR07C3740FSRSL-ND
374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3740FSRSL RLR07C3740FSRSL-ND
Product Name RES 374 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers