Vishay Precision Group Through Hole Resistors RLR07C36R0GSB14

Description
36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C36R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C36R0GSB14-ND
Through Hole Resistors RLR07C36R0GSB14-ND
36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 36 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C36R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 36 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C36R0GSB14
Res Metal Film 36 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C36R0GSB14
Res Metal Film 36 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 36 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C3258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C3258
Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C3258
Resistor,Metal Film,36Ohms,250WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,36Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C36R0GSB14-ND RLR07C36R0GSB14 51C3258
Product Name Through Hole Resistors Res Metal Film 36 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Resistor,metal Film,36Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details