Vishay Intertechnology, Inc. RES 36 OHM 2% 1/4W AXIAL RLR07C36R0GMRSL

Description
RES 36ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 36ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 2% 1/4W AXIAL - RLR07C36R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 2% 1/4W AXIAL
RLR07C36R0GMRSL
RES 36 OHM 2% 1/4W AXIAL RLR07C36R0GMRSL
RES 36ohm 2% 1/4W AXIAL

RES 36ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C36R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C36R0GMRSL-ND
Through Hole Resistors RLR07C36R0GMRSL-ND
36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C36R0GMRSL RLR07C36R0GMRSL-ND
Product Name RES 36 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36 ohms 36 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details