Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3651FSBSL

Description
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3651FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3651FSBSL-ND
Through Hole Resistors RLR07C3651FSBSL-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.65K OHM 1% 1/4W AXIAL - RLR07C3651FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1% 1/4W AXIAL
RLR07C3651FSBSL
RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FSBSL
RES 3.65Kohm 1% 1/4W AXIAL

RES 3.65Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3651FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3651FSBSL
Through Hole Resistors RLR07C3651FSBSL
RES 3.65K OHM 1% 1/4W AXIAL

RES 3.65K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3651FSBSL-ND RLR07C3651FSBSL RLR07C3651FSBSL
Product Name Through Hole Resistors RES 3.65K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details