Vishay Precision Group RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FRB14

Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1% 1/4W AXIAL - RLR07C3651FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1% 1/4W AXIAL
RLR07C3651FRB14
RES 3.65K OHM 1% 1/4W AXIAL RLR07C3651FRB14
RES 3.65Kohm 1% 1/4W AXIAL

RES 3.65Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3651FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3651FRB14-ND
Through Hole Resistors RLR07C3651FRB14-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 91B9411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
91B9411
Resistor,metal Film,3.65Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 91B9411
Resistor,Metal Film,3.65KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,3.65KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3651FRB14 RLR07C3651FRB14-ND 91B9411
Product Name RES 3.65K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,3.65Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details