Vishay Intertechnology, Inc. RES 365 OHM 1% 1/4W AXIAL RLR07C3650FRRSL

Description
RES 365ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1% 1/4W AXIAL - RLR07C3650FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1% 1/4W AXIAL
RLR07C3650FRRSL
RES 365 OHM 1% 1/4W AXIAL RLR07C3650FRRSL
RES 365ohm 1% 1/4W AXIAL

RES 365ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3650FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3650FRRSL-ND
Through Hole Resistors RLR07C3650FRRSL-ND
365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3650FRRSL RLR07C3650FRRSL-ND
Product Name RES 365 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers