3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Resistor,Metal Film,3.32KOhms,250WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C3321FPR36-ND | RLR07C3321FPR36 | 51C2990 |
| Product Name | Through Hole Resistors | Res Metal Film 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | Resistor,metal Film,3.32Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 0.1000 +/- % |