Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3304GRRSL

Description
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3304GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3304GRRSL-ND
Through Hole Resistors RLR07C3304GRRSL-ND
3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.3M OHM 2% 1/4W AXIAL - RLR07C3304GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 2% 1/4W AXIAL
RLR07C3304GRRSL
RES 3.3M OHM 2% 1/4W AXIAL RLR07C3304GRRSL
RES 3.3Mohm 2% 1/4W AXIAL

RES 3.3Mohm 2% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C3304GRRSL-ND RLR07C3304GRRSL
Product Name Through Hole Resistors RES 3.3M OHM 2% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details