Vishay Intertechnology, Inc. RES 32.4K OHM 1% 1/4W AXIAL RLR07C3242FSBSL

Description
RES 32.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1% 1/4W AXIAL - RLR07C3242FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1% 1/4W AXIAL
RLR07C3242FSBSL
RES 32.4K OHM 1% 1/4W AXIAL RLR07C3242FSBSL
RES 32.4Kohm 1% 1/4W AXIAL

RES 32.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3242FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3242FSBSL-ND
Through Hole Resistors RLR07C3242FSBSL-ND
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3242FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3242FSBSL
Through Hole Resistors RLR07C3242FSBSL
RES 32.4K OHM 1% 1/4W AXIAL

RES 32.4K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3242FSBSL RLR07C3242FSBSL-ND RLR07C3242FSBSL
Product Name RES 32.4K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details