Vishay Intertechnology, Inc. RES 3.24K OHM 1% 1/4W AXIAL RLR07C3241FRB14

Description
RES 3.24Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1% 1/4W AXIAL - RLR07C3241FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1% 1/4W AXIAL
RLR07C3241FRB14
RES 3.24K OHM 1% 1/4W AXIAL RLR07C3241FRB14
RES 3.24Kohm 1% 1/4W AXIAL

RES 3.24Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3241FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3241FRB14-ND
Through Hole Resistors RLR07C3241FRB14-ND
3.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.24Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 62H0722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
62H0722
Resistor,metal Film,3.24Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 62H0722
Resistor,Metal Film,3.24KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,3.24KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3241FRB14 RLR07C3241FRB14-ND 62H0722
Product Name RES 3.24K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,3.24Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers