Vishay Intertechnology, Inc. RES 316K OHM 1% 1/4W AXIAL RLR07C3163FSRE6

Description
RES 316Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1% 1/4W AXIAL - RLR07C3163FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1% 1/4W AXIAL
RLR07C3163FSRE6
RES 316K OHM 1% 1/4W AXIAL RLR07C3163FSRE6
RES 316Kohm 1% 1/4W AXIAL

RES 316Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3163FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3163FSRE6-ND
Through Hole Resistors RLR07C3163FSRE6-ND
316 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3163FSRE6 RLR07C3163FSRE6-ND
Product Name RES 316K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details