Vishay Intertechnology, Inc. Through Hole Resistors RLR07C30R9FSBSL

Description
30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C30R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C30R9FSBSL-ND
Through Hole Resistors RLR07C30R9FSBSL-ND
30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30.9 OHM 1% 1/4W AXIAL - RLR07C30R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1% 1/4W AXIAL
RLR07C30R9FSBSL
RES 30.9 OHM 1% 1/4W AXIAL RLR07C30R9FSBSL
RES 30.9ohm 1% 1/4W AXIAL

RES 30.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C30R9FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C30R9FSBSL
Through Hole Resistors RLR07C30R9FSBSL
RES 30.9 OHM 1% 1/4W AXIAL

RES 30.9 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C30R9FSBSL-ND RLR07C30R9FSBSL RLR07C30R9FSBSL
Product Name Through Hole Resistors RES 30.9 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details