Vishay Intertechnology, Inc. Through Hole Resistors RLR07C30R1FPBSL

Description
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C30R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C30R1FPBSL-ND
Through Hole Resistors RLR07C30R1FPBSL-ND
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30.1 OHM 1% 1/4W AXIAL - RLR07C30R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1% 1/4W AXIAL
RLR07C30R1FPBSL
RES 30.1 OHM 1% 1/4W AXIAL RLR07C30R1FPBSL
RES 30.1ohm 1% 1/4W AXIAL

RES 30.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C30R1FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C30R1FPBSL
Through Hole Resistors RLR07C30R1FPBSL
RES 30.1 OHM 1% 1/4W AXIAL

RES 30.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C30R1FPBSL-ND RLR07C30R1FPBSL RLR07C30R1FPBSL
Product Name Through Hole Resistors RES 30.1 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details