Vishay Intertechnology, Inc. RES 309K OHM 1% 1/4W AXIAL RLR07C3093FPR36

Description
RES 309Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1% 1/4W AXIAL - RLR07C3093FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1% 1/4W AXIAL
RLR07C3093FPR36
RES 309K OHM 1% 1/4W AXIAL RLR07C3093FPR36
RES 309Kohm 1% 1/4W AXIAL

RES 309Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3093FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3093FPR36-ND
Through Hole Resistors RLR07C3093FPR36-ND
309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3093FPR36 RLR07C3093FPR36-ND
Product Name RES 309K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details