Vishay Intertechnology, Inc. RES 3.09K OHM 1% 1/4W AXIAL RLR07C3091FRBSL

Description
RES 3.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1% 1/4W AXIAL - RLR07C3091FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1% 1/4W AXIAL
RLR07C3091FRBSL
RES 3.09K OHM 1% 1/4W AXIAL RLR07C3091FRBSL
RES 3.09Kohm 1% 1/4W AXIAL

RES 3.09Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3091FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3091FRBSL-ND
Through Hole Resistors RLR07C3091FRBSL-ND
3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3091FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3091FRBSL
Through Hole Resistors RLR07C3091FRBSL
RES 3.09K OHM 1% 1/4W AXIAL

RES 3.09K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3091FRBSL RLR07C3091FRBSL-ND RLR07C3091FRBSL
Product Name RES 3.09K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details