Vishay Intertechnology, Inc. RES 309 OHM 1% 1/4W AXIAL RLR07C3090FSRE6

Description
RES 309ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1% 1/4W AXIAL - RLR07C3090FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1% 1/4W AXIAL
RLR07C3090FSRE6
RES 309 OHM 1% 1/4W AXIAL RLR07C3090FSRE6
RES 309ohm 1% 1/4W AXIAL

RES 309ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3090FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3090FSRE6-ND
Through Hole Resistors RLR07C3090FSRE6-ND
309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3090FSRE6 RLR07C3090FSRE6-ND
Product Name RES 309 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details