Vishay Intertechnology, Inc. RES 301K OHM 1% 1/4W AXIAL RLR07C3013FMB14

Description
RES 301Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1% 1/4W AXIAL - RLR07C3013FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1% 1/4W AXIAL
RLR07C3013FMB14
RES 301K OHM 1% 1/4W AXIAL RLR07C3013FMB14
RES 301Kohm 1% 1/4W AXIAL

RES 301Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3013FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3013FMB14-ND
Through Hole Resistors RLR07C3013FMB14-ND
301 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3013FMB14 RLR07C3013FMB14-ND
Product Name RES 301K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers