Vishay Precision Group RES 301 OHM 1% 1/4W AXIAL RLR07C3010FSB14

Description
RES 301ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1% 1/4W AXIAL - RLR07C3010FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1% 1/4W AXIAL
RLR07C3010FSB14
RES 301 OHM 1% 1/4W AXIAL RLR07C3010FSB14
RES 301ohm 1% 1/4W AXIAL

RES 301ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3010FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3010FSB14-ND
Through Hole Resistors RLR07C3010FSB14-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay - 81H6373 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay
81H6373
Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay 81H6373
METAL FILM RESISTOR, 301 OHM, 250mW, 1%; Resistance:301ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 301 OHM, 250mW, 1%; Resistance:301ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3010FSB14 RLR07C3010FSB14-ND 81H6373
Product Name RES 301 OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details