Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3003GMB14

Description
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3003GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3003GMB14-ND
Through Hole Resistors RLR07C3003GMB14-ND
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 300K OHM 2% 1/4W AXIAL - RLR07C3003GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 2% 1/4W AXIAL
RLR07C3003GMB14
RES 300K OHM 2% 1/4W AXIAL RLR07C3003GMB14
RES 300Kohm 2% 1/4W AXIAL

RES 300Kohm 2% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,300Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 95M5355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,300Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
95M5355
Resistor,metal Film,300Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 95M5355
Resistor,Metal Film,300KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,300KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3003GMB14-ND RLR07C3003GMB14 95M5355
Product Name Through Hole Resistors RES 300K OHM 2% 1/4W AXIAL Resistor,metal Film,300Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details