Vishay Intertechnology, Inc. RES 3K OHM 2% 1/4W AXIAL RLR07C3001GSBSL

Description
RES 3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 2% 1/4W AXIAL - RLR07C3001GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 2% 1/4W AXIAL
RLR07C3001GSBSL
RES 3K OHM 2% 1/4W AXIAL RLR07C3001GSBSL
RES 3Kohm 2% 1/4W AXIAL

RES 3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3001GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3001GSBSL-ND
Through Hole Resistors RLR07C3001GSBSL-ND
3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3001GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3001GSBSL
Through Hole Resistors RLR07C3001GSBSL
RES 3K OHM 2% 1/4W AXIAL

RES 3K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3001GSBSL RLR07C3001GSBSL-ND RLR07C3001GSBSL
Product Name RES 3K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details