Vishay Intertechnology, Inc. RES 2.1 OHM 1% 1/4W AXIAL RLR07C2R10FMRSL

Description
RES 2.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1 OHM 1% 1/4W AXIAL - RLR07C2R10FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 1% 1/4W AXIAL
RLR07C2R10FMRSL
RES 2.1 OHM 1% 1/4W AXIAL RLR07C2R10FMRSL
RES 2.1ohm 1% 1/4W AXIAL

RES 2.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R10FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R10FMRSL-ND
Through Hole Resistors RLR07C2R10FMRSL-ND
2.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2R10FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2R10FMRSL
Through Hole Resistors RLR07C2R10FMRSL
RES 2.1 OHM 1% 1/4W AXIAL

RES 2.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2R10FMRSL RLR07C2R10FMRSL-ND RLR07C2R10FMRSL
Product Name RES 2.1 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details