Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2R00GMRSL

Description
2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2R00GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R00GMRSL-ND
Through Hole Resistors RLR07C2R00GMRSL-ND
2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2 OHM 2% 1/4W AXIAL - RLR07C2R00GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2% 1/4W AXIAL
RLR07C2R00GMRSL
RES 2 OHM 2% 1/4W AXIAL RLR07C2R00GMRSL
RES 2ohm 2% 1/4W AXIAL

RES 2ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R00GMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2R00GMRSL
Through Hole Resistors RLR07C2R00GMRSL
RES 2 OHM 2% 1/4W AXIAL

RES 2 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2R00GMRSL-ND RLR07C2R00GMRSL RLR07C2R00GMRSL
Product Name Through Hole Resistors RES 2 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers