Vishay Intertechnology, Inc. RES 29.8K OHM 1% 1/4W AXIAL RLR07C2982FRR36

Description
RES 29.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 29.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8K OHM 1% 1/4W AXIAL - RLR07C2982FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1% 1/4W AXIAL
RLR07C2982FRR36
RES 29.8K OHM 1% 1/4W AXIAL RLR07C2982FRR36
RES 29.8Kohm 1% 1/4W AXIAL

RES 29.8Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2982FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2982FRR36-ND
Through Hole Resistors RLR07C2982FRR36-ND
29.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor Vishay - 73C4339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
73C4339
Resistor Vishay 73C4339
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2982FRR36 RLR07C2982FRR36-ND 73C4339
Product Name RES 29.8K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details