Vishay Intertechnology, Inc. RES 294K OHM 1% 1/4W AXIAL RLR07C2943FSB14

Description
RES 294Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1% 1/4W AXIAL - RLR07C2943FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1% 1/4W AXIAL
RLR07C2943FSB14
RES 294K OHM 1% 1/4W AXIAL RLR07C2943FSB14
RES 294Kohm 1% 1/4W AXIAL

RES 294Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2943FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2943FSB14-ND
Through Hole Resistors RLR07C2943FSB14-ND
294 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2943FSB14 RLR07C2943FSB14-ND
Product Name RES 294K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details