Vishay Intertechnology, Inc. RES 29.4K OHM 1% 1/4W AXIAL RLR07C2942FSR36

Description
RES 29.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1% 1/4W AXIAL - RLR07C2942FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1% 1/4W AXIAL
RLR07C2942FSR36
RES 29.4K OHM 1% 1/4W AXIAL RLR07C2942FSR36
RES 29.4Kohm 1% 1/4W AXIAL

RES 29.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2942FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2942FSR36-ND
Through Hole Resistors RLR07C2942FSR36-ND
29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2942FSR36 RLR07C2942FSR36-ND
Product Name RES 29.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers