Vishay Intertechnology, Inc. Through Hole Resistors RLR07C28R0FSBSL

Description
28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C28R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C28R0FSBSL-ND
Through Hole Resistors RLR07C28R0FSBSL-ND
28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 28 OHM 1% 1/4W AXIAL - RLR07C28R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1% 1/4W AXIAL
RLR07C28R0FSBSL
RES 28 OHM 1% 1/4W AXIAL RLR07C28R0FSBSL
RES 28ohm 1% 1/4W AXIAL

RES 28ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C28R0FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C28R0FSBSL
Through Hole Resistors RLR07C28R0FSBSL
RES 28 OHM 1% 1/4W AXIAL

RES 28 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C28R0FSBSL-ND RLR07C28R0FSBSL RLR07C28R0FSBSL
Product Name Through Hole Resistors RES 28 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details