Vishay Intertechnology, Inc. RES 2.87M OHM 1% 1/4W AXIAL RLR07C2874FSRE6

Description
RES 2.87Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.87Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1% 1/4W AXIAL - RLR07C2874FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1% 1/4W AXIAL
RLR07C2874FSRE6
RES 2.87M OHM 1% 1/4W AXIAL RLR07C2874FSRE6
RES 2.87Mohm 1% 1/4W AXIAL

RES 2.87Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2874FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2874FSRE6-ND
Through Hole Resistors RLR07C2874FSRE6-ND
2.87 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2874FSRE6 RLR07C2874FSRE6-ND
Product Name RES 2.87M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers